☰
EET-UQ2V331CA
EET-UQ2V331CA
Obsolete
Description:  CAP ALUM 330UF 20% 350V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 1360
EET-UQ2V331CA vs EET-UQ2W221EA
Manufacturer
Series
TS-UQ
TS-UQ
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
330 µF
220 µF
Tolerance
?0%
?0%
Voltage - Rated
350 V
450 V
ESR (Equivalent Series Resistance)
603mOhm @ 120Hz
904mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
1.88 A @ 120 Hz
1.55 A @ 120 Hz
Size / Dimension
2.632 A @ 10 kHz
2.17 A @ 10 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.984" Dia (25.00mm)
1.378" Dia (35.00mm)
Mounting Type
1.378" (35.00mm)
0.984" (25.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In