Capacitance
560 µF
220 µF
Voltage - Rated
350 V
450 V
ESR (Equivalent Series Resistance)
355mOhm @ 120Hz
904mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
2.6 A @ 120 Hz
1.55 A @ 120 Hz
Size / Dimension
3.64 A @ 10 kHz
2.17 A @ 10 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
1.378" Dia (35.00mm)
1.378" Dia (35.00mm)
Mounting Type
1.181" (30.00mm)
0.984" (25.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In