Capacitance
330 µF
390 µF
Voltage - Rated
450 V
200 V
ESR (Equivalent Series Resistance)
603mOhm @ 120Hz
383mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 85℃
3000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 85℃
-40℃ ~ 105℃
Applications
General Purpose
General Purpose
Lead Spacing
2.01 A @ 120 Hz
1.71 A @ 120 Hz
Size / Dimension
2.814 A @ 10 kHz
2.44 A @ 100 kHz
Height - Seated (Max)
-
0.394" (10.00mm)
Surface Mount Land Size
0.984" Dia (25.00mm)
0.984" Dia (25.00mm)
Mounting Type
1.969" (50.00mm)
0.984" (25.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In