☰
EET-UQ2W331CA
EET-UQ2W331CA
Obsolete
Description:  CAP ALUM 330UF 20% 450V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 11040
EET-UQ2W331CA vs EET-ED2D681CA
Manufacturer
Series
TS-UQ
TS-ED
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
330 µF
680 µF
Tolerance
?0%
?0%
Voltage - Rated
450 V
200 V
ESR (Equivalent Series Resistance)
603mOhm @ 120Hz
219mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 85℃
3000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 85℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
2.01 A @ 120 Hz
2.42 A @ 120 Hz
Size / Dimension
2.814 A @ 10 kHz
3.45 A @ 100 kHz
Height - Seated (Max)
-
0.394" (10.00mm)
Surface Mount Land Size
0.984" Dia (25.00mm)
0.984" Dia (25.00mm)
Mounting Type
1.969" (50.00mm)
1.378" (35.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In