Capacitance
330 µF
560 µF
Voltage - Rated
450 V
250 V
ESR (Equivalent Series Resistance)
603mOhm @ 120Hz
266mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 85℃
3000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 85℃
-40℃ ~ 105℃
Applications
General Purpose
General Purpose
Lead Spacing
2.01 A @ 120 Hz
2.14 A @ 120 Hz
Size / Dimension
2.814 A @ 10 kHz
3.05 A @ 100 kHz
Height - Seated (Max)
-
0.394" (10.00mm)
Surface Mount Land Size
0.984" Dia (25.00mm)
1.181" Dia (30.00mm)
Mounting Type
1.969" (50.00mm)
1.181" (30.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In