☰
EEU-EB2C331
EEU-EB2C331
Obsolete
Description:  CAP ALUM 330UF 20% 160V RADIAL
Manufacturer:  Panasonic
Datasheet:   EEU-EB2C331 Datasheet
History Price: Obsolete
In Stock: 26320
EEU-EB2C331 vs EEU-TP1V621
Manufacturer
Series
EB-A
TP-A
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
330 µF
620 µF
Tolerance
?0%
?0%
Voltage - Rated
160 V
35 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
5000 Hrs @ 105℃
4000 Hrs @ 125℃
Operating Temperature
-25℃ ~ 105℃
-40℃ ~ 135℃
Polarization
Polar
Polar
Ratings
-
AEC-Q200
Applications
General Purpose
Automotive
Lead Spacing
929.5 mA @ 120 Hz
1.395 A @ 120 Hz
Size / Dimension
1.69 A @ 100 kHz
1.49 A @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
0.197" (5.00mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
0.492" Dia (12.50mm)
Mounting Type
1.319" (33.50mm)
0.866" (22.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can