Capacitance
330 µF
820 µF
Voltage - Rated
160 V
35 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
10000 Hrs @ 105℃
4000 Hrs @ 125℃
Operating Temperature
-25℃ ~ 105℃
-40℃ ~ 135℃
Applications
General Purpose
Automotive
Lead Spacing
900 mA @ 120 Hz
1.635 A @ 120 Hz
Size / Dimension
2 A @ 100 kHz
1.75 A @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
0.197" (5.00mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
0.492" Dia (12.50mm)
Mounting Type
1.240" (31.50mm)
1.063" (27.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can