☰
EEU-ED2W100B
EEU-ED2W100B
Active
Description:  CAP ALUM 10UF 20% 450V RADIAL
Manufacturer:  Panasonic
History Price: $0.43846
In Stock: 6720
EEU-ED2W100B vs EEU-TP1V621
Manufacturer
Series
ED-A
TP-A
Packaging
Tape & Box (TB)
Bulk
Status
Active
Active
Capacitance
10 µF
620 µF
Tolerance
?0%
?0%
Voltage - Rated
450 V
35 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
10000 Hrs @ 105℃
4000 Hrs @ 125℃
Operating Temperature
-25℃ ~ 105℃
-40℃ ~ 135℃
Polarization
Polar
Polar
Ratings
-
AEC-Q200
Applications
General Purpose
Automotive
Lead Spacing
140 mA @ 120 Hz
1.395 A @ 120 Hz
Size / Dimension
350 mA @ 100 kHz
1.49 A @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
0.197" (5.00mm)
Surface Mount Land Size
0.492" Dia (12.50mm)
0.492" Dia (12.50mm)
Mounting Type
0.866" (22.00mm)
0.866" (22.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can