Packaging
Tape & Box (TB)
Bulk
Voltage - Rated
450 V
35 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
10000 Hrs @ 105℃
4000 Hrs @ 125℃
Operating Temperature
-25℃ ~ 105℃
-40℃ ~ 135℃
Applications
General Purpose
Automotive
Lead Spacing
115 mA @ 120 Hz
1.395 A @ 120 Hz
Size / Dimension
330 mA @ 100 kHz
1.49 A @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
0.492" Dia (12.50mm)
Mounting Type
0.866" (22.00mm)
0.866" (22.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can