☰
ESY106M025AC2EA
ESY106M025AC2EA
Active
Description:  CAP ALUM 10UF 25V RADIAL TH
Manufacturer:  KEMET
History Price: $0.032
In Stock: 42880
ESY106M025AC2EA vs ESY106M035AB2AA
Manufacturer
Series
ESY
ESY
Packaging
Bulk
Box
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
25 V
35 V
Voltage - Rated
1000 Hrs @ 105℃
1000 Hrs @ 105℃
ESR (Equivalent Series Resistance)
-40℃ ~ 105℃
-40℃ ~ 105℃
Lifetime @ Temp.
Polar
Polar
Operating Temperature
-
-
Polarization
General Purpose
General Purpose
Ratings
Through Hole
Through Hole
Applications
Radial, Can
Radial, Can
Lead Spacing
-
?0%
Size / Dimension
-
960mOhm @ 100kHz
Height - Seated (Max)
-
91 mA @ 120 Hz
Surface Mount Land Size
-
130 mA @ 100 kHz
Mounting Type
-
960 mOhms
Package / Case
-
0.059" (1.50mm)
Ripple Current @ Low Frequency
-
0.157" Dia (4.00mm)
Ripple Current @ High Frequency
-
0.335" (8.50mm)