☰
ESY106M035AB2AA
ESY106M035AB2AA
Active
Description:  CAP ALUM 10UF 20% 35V RADIAL
Manufacturer:  KEMET
History Price: $0.23
In Stock: 36000
ESY106M035AB2AA vs ESY106M050AC2FA
Manufacturer
Series
ESY
*
Packaging
Box
Tape & Box (TB)
Status
Active
Active
Capacitance
10 µF
-
Tolerance
35 V
-
Voltage - Rated
1000 Hrs @ 105℃
-
ESR (Equivalent Series Resistance)
-40℃ ~ 105℃
-
Lifetime @ Temp.
Polar
-
Operating Temperature
-
-
Polarization
General Purpose
-
Ratings
Through Hole
-
Applications
Radial, Can
-
Lead Spacing
?0%
-
Size / Dimension
960mOhm @ 100kHz
-
Height - Seated (Max)
91 mA @ 120 Hz
-
Surface Mount Land Size
130 mA @ 100 kHz
-
Mounting Type
960 mOhms
-
Package / Case
0.059" (1.50mm)
-
Ripple Current @ Low Frequency
0.157" Dia (4.00mm)
-
Ripple Current @ High Frequency
0.335" (8.50mm)
-