☰
GA0402Y331JXJAC31G
GA0402Y331JXJAC31G
Active
Description:  CAP CER 330PF 16V X7R 0402
Manufacturer:  Vishay Vitramon
History Price: $0.09841
In Stock: 19200
GA0402Y331JXJAC31G vs GA0402Y223KXJAC31G
Series
GA
GA
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
330 pF
0.022 µF
Tolerance
?%
?0%
Voltage - Rated
16V
16V
Temperature Coefficient
X7R
X7R
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 150℃
Features
-
-
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0402 (1005 Metric)
0402 (1005 Metric)
Size / Dimension
0.039" L x 0.020" W (1.00mm x 0.50mm)
0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.024" (0.60mm)
0.024" (0.60mm)
Lead Spacing
-
-
Lead Style
-
-