Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman GAA3R514
GAA3R514
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.35-3.5PF 250V SMD
Manufacturer:
Sprague-Goodman
Datasheet:
GAA3R514 Datasheet
History Price: $33.05
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GAA3R514 vs GAA16001
Part No
GAA3R514
GAA16001
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Sprague-Goodman
Series
AIRTRIM? GAA
AIRTRIM? GAA
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
0.35 ~ 3.5pF
2 ~ 16pF
Adjustment Type
Top
Top
Voltage - Rated
250 V
250 V
Dielectric Material
Air
Air
Q @ Freq
5000 @ 100MHz
5000 @ 100MHz
Size / Dimension
0.161" Dia (4.10mm)
0.299" Dia (7.60mm)
Height - Seated (Max)
0.488" (12.40mm)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Mounting Type
Surface Mount
Panel Mount
Features
General Purpose
General Purpose