☰
GCM1885C1H103JA16D
GCM1885C1H103JA16D
Active
Description:  CAP CER 10000PF 50V C0G/NP0 0603
Manufacturer:  Murata Manufacturing
History Price: $0.21
In Stock: 19040
GCM1885C1H103JA16D vs GCM32ER71C226ME19L
Series
GCM
GCM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
10000 pF
22 µF
Tolerance
?%
?0%
Voltage - Rated
50V
16V
Temperature Coefficient
C0G, NP0
X7R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0603 (1608 Metric)
1210 (3225 Metric)
Size / Dimension
0.063" L x 0.031" W (1.60mm x 0.80mm)
0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.035" (0.90mm)
0.106" (2.70mm)
Lead Spacing
-
-
Lead Style
-
-