☰
GCM1885C1H103JA16D
GCM1885C1H103JA16D
Active
Description:  CAP CER 10000PF 50V C0G/NP0 0603
Manufacturer:  Murata Manufacturing
History Price: $0.21
In Stock: 19040
GCM1885C1H103JA16D vs GCM55D7U2J473JX01L
Series
GCM
GCM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Capacitance
10000 pF
0.047 µF
Tolerance
?%
?%
Voltage - Rated
50V
630V
Temperature Coefficient
C0G, NP0
U2J
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0603 (1608 Metric)
2220 (5750 Metric)
Size / Dimension
0.063" L x 0.031" W (1.60mm x 0.80mm)
0.224" L x 0.197" W (5.70mm x 5.00mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.035" (0.90mm)
0.089" (2.25mm)
Lead Spacing
-
-
Lead Style
-
-