☰
GRM0115C1E151GE01L
GRM0115C1E151GE01L
Active
Description:  CAP CER 150PF 25V C0G/NP0 008004
Manufacturer:  Murata Manufacturing
History Price: $0.47
In Stock: 18480
GRM0115C1E151GE01L vs GRMJN65C1H104JE01D
Series
GRM
GRM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
150 pF
0.1 µF
Tolerance
?%
?%
Voltage - Rated
25V
50V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
Surface Mount, MLCC
Mounting Type
Surface Mount, MLCC
0704 (1810 Metric)
Package / Case
008004 (0201 Metric)
0.071" L x 0.039" W (1.80mm x 1.00mm)
Size / Dimension
0.010" L x 0.005" W (0.25mm x 0.13mm)
-
Height - Seated (Max)
-
0.026" (0.65mm)
Thickness (Max)
0.005" (0.14mm)
-
Lead Spacing
-
-
Lead Style
-
-