Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Murata Manufacturing GRM188R71C474KA88J
GRM188R71C474KA88J
Active
Ceramic Capacitors
Description:
CAP CER 0.47UF 16V X7R 0603
Manufacturer:
Murata Manufacturing
Datasheet:
GRM188R71C474KA88J Datasheet
History Price: $0.01854
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GRM188R71C474KA88J vs GRM55DR72E684KW01L
Part No
GRM188R71C474KA88J
GRM55DR72E684KW01L
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Murata Manufacturing
Murata Manufacturing
Series
GRM
GRM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
0.47 µF
0.68 µF
Tolerance
?0%
?0%
Voltage - Rated
16V
250V
Temperature Coefficient
X7R
X7R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
Surface Mount, MLCC
Mounting Type
Surface Mount, MLCC
2220 (5750 Metric)
Package / Case
0603 (1608 Metric)
0.224" L x 0.197" W (5.70mm x 5.00mm)
Size / Dimension
0.063" L x 0.031" W (1.60mm x 0.80mm)
-
Height - Seated (Max)
-
0.087" (2.20mm)
Thickness (Max)
0.035" (0.90mm)
-
Lead Spacing
-
-
Lead Style
-
-