GXE10011
GXE10011
Obsolete
Description:  CAP TRIMMER 1.8-10PF 300V TH
Manufacturer:  Sprague-Goodman
Datasheet:   GXE10011 Datasheet
History Price: Obsolete
In Stock: 46000
GXE10011 vs GXE18001
Part No
Series
FILMTRIM?
FILMTRIM?
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
1.8 ~ 10pF
2.5 ~ 18pF
Adjustment Type
Top and Bottom
Top and Bottom
Voltage - Rated
300 V
300 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Polytetrafluoroethylene (PTFE)
Q @ Freq
1500 @ 1MHz
1500 @ 1MHz
Size / Dimension
0.291" L x 0.264" W (7.40mm x 6.70mm)
0.291" L x 0.264" W (7.40mm x 6.70mm)
Height - Seated (Max)
0.315" (8.00mm)
0.315" (8.00mm)
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Features
General Purpose
General Purpose