Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman GXE36000
GXE36000
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 4.5-36PF 200V TH
Manufacturer:
Sprague-Goodman
Datasheet:
GXE36000 Datasheet
History Price: Obsolete
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GXE36000 vs GXE3R511
Part No
GXE36000
GXE3R511
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Sprague-Goodman
Series
FILMTRIM?
FILMTRIM?
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
4.5 ~ 36pF
1 ~ 3.5pF
Adjustment Type
Top and Bottom
Top and Bottom
Voltage - Rated
200 V
300 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Polytetrafluoroethylene (PTFE)
Q @ Freq
1500 @ 1MHz
1500 @ 1MHz
Size / Dimension
0.335" L x 0.295" W (8.50mm x 7.50mm)
0.291" L x 0.264" W (7.40mm x 6.70mm)
Height - Seated (Max)
0.449" (11.40mm)
0.315" (8.00mm)
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Features
General Purpose
General Purpose