GZC10104
GZC10104
Obsolete
Description:  CAP TRIMMER 9-100PF 100V TH
Manufacturer:  Sprague-Goodman
Datasheet:   GZC10104 Datasheet
History Price: Obsolete
In Stock: 48800
GZC10104 vs GZC43112
Part No
Series
FILMTRIM?
FILMTRIM?
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
9 ~ 100pF
30 ~ 430pF
Adjustment Type
Top and Bottom
Top and Bottom
Voltage - Rated
100 V
100 V
Dielectric Material
Polycarbonate (PC)
Polycarbonate (PC)
Q @ Freq
200 @ 1MHz
200 @ 1MHz
Size / Dimension
0.433" L x 0.374" W (11.00mm x 9.50mm)
0.510" L x 0.449" W (13.00mm x 11.40mm)
Height - Seated (Max)
0.449" (11.40mm)
0.571" (14.50mm)
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Features
General Purpose
General Purpose