Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Eaton Electronics HS1014-3R8106-R
HS1014-3R8106-R
Obsolete
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
CAP 10F 20% 3.8V THROUGH HOLE
Manufacturer:
Eaton Electronics
Datasheet:
HS1014-3R8106-R Datasheet
History Price: Obsolete
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HS1014-3R8106-R vs HS103F
Part No
HS1014-3R8106-R
HS103F
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Eaton Electronics
CAP-XX
Series
HS
-
Packaging
Strip
Bulk
Status
Obsolete
Active
Capacitance
10 F
500 mF
Tolerance
?0%
?0%
Voltage - Rated
3.8 V
2.75 V
ESR (Equivalent Series Resistance)
1.5Ohm
36mOhm
Lifetime @ Temp.
1000 Hrs @ 70℃
-
Termination
PC Pins
-
Mounting Type
Through Hole
Surface Mount
Package / Case
Radial, Can
2-SMD
Lead Spacing
0.138" (3.50mm)
-
Size / Dimension
0.335" Dia (8.50mm)
1.535" L x 0.669" W (39.00mm x 17.00mm)
Height - Seated (Max)
0.610" (15.50mm)
0.043" (1.10mm)
Operating Temperature
-15℃ ~ 70℃
-40℃ ~ 85℃