HS1016-3R8306-R
HS1016-3R8306-R
Active
Description:  CAP LITH HYBRID 30F 20% 3.8V TH
Manufacturer:  Eaton Electronics
History Price: $3.57
In Stock: 48400
HS1016-3R8306-R vs HS103F
Manufacturer
Series
HS
-
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
30 F
500 mF
Tolerance
?0%
?0%
Voltage - Rated
3.8 V
2.75 V
ESR (Equivalent Series Resistance)
550mOhm
36mOhm
Lifetime @ Temp.
1000 Hrs @ 70℃
-
Termination
PC Pins
-
Mounting Type
Through Hole
Surface Mount
Package / Case
Radial, Can
2-SMD
Lead Spacing
0.197" (5.00mm)
-
Size / Dimension
0.413" Dia (10.50mm)
1.535" L x 0.669" W (39.00mm x 17.00mm)
Height - Seated (Max)
0.709" (18.00mm)
0.043" (1.10mm)
Operating Temperature
-15℃ ~ 70℃
-40℃ ~ 85℃