Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ CAP-XX HS103F
HS103F
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
CAP 500MF 2.75V -40-+85C
Manufacturer:
CAP-XX
Datasheet:
HS103F Datasheet
History Price: Active
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HS103F vs HS1014-3R8106-R
Part No
HS103F
HS1014-3R8106-R
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
CAP-XX
Eaton Electronics
Series
-
HS
Packaging
Bulk
Strip
Status
Active
Obsolete
Capacitance
500 mF
10 F
Tolerance
?0%
?0%
Voltage - Rated
2.75 V
3.8 V
ESR (Equivalent Series Resistance)
36mOhm
1.5Ohm
Lifetime @ Temp.
-
1000 Hrs @ 70℃
Termination
-
PC Pins
Mounting Type
Surface Mount
Through Hole
Package / Case
2-SMD
Radial, Can
Lead Spacing
-
0.138" (3.50mm)
Size / Dimension
1.535" L x 0.669" W (39.00mm x 17.00mm)
0.335" Dia (8.50mm)
Height - Seated (Max)
0.043" (1.10mm)
0.610" (15.50mm)
Operating Temperature
-40℃ ~ 85℃
-15℃ ~ 70℃