HS103F
HS103F
Active
Description:  CAP 500MF 2.75V -40-+85C
Manufacturer:  CAP-XX
Datasheet:   HS103F Datasheet
History Price: Active
In Stock: 47600
HS103F vs HS106G
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
500 mF
1.3 F
Tolerance
?0%
?0%
Voltage - Rated
2.75 V
2.75 V
ESR (Equivalent Series Resistance)
36mOhm
36mOhm
Lifetime @ Temp.
-
-
Termination
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2-SMD
2-SMD
Lead Spacing
-
-
Size / Dimension
1.535" L x 0.669" W (39.00mm x 17.00mm)
1.535" L x 0.669" W (39.00mm x 17.00mm)
Height - Seated (Max)
0.043" (1.10mm)
0.051" (1.30mm)
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃