Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ CAP-XX HS108F
HS108F
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
CAP 1800MF 2.75V -40-+85C
Manufacturer:
CAP-XX
Datasheet:
HS108F Datasheet
History Price: Active
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HS108F vs HS103F
Part No
HS108F
HS103F
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
CAP-XX
CAP-XX
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1.8 F
500 mF
Tolerance
?0%
?0%
Voltage - Rated
2.75 V
2.75 V
ESR (Equivalent Series Resistance)
30mOhm
36mOhm
Lifetime @ Temp.
-
-
Termination
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2-SMD
2-SMD
Lead Spacing
-
-
Size / Dimension
1.535" L x 0.669" W (39.00mm x 17.00mm)
1.535" L x 0.669" W (39.00mm x 17.00mm)
Height - Seated (Max)
0.067" (1.70mm)
0.043" (1.10mm)
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃