HS130F
HS130F
Active
Description:  CAP 2400MF 2.75V -40-+85C
Manufacturer:  CAP-XX
Datasheet:   HS130F Datasheet
History Price: $15
In Stock: 29600
HS130F vs HS108F
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2.4 F
1.8 F
Tolerance
?0%
?0%
Voltage - Rated
2.75 V
2.75 V
ESR (Equivalent Series Resistance)
30mOhm
30mOhm
Lifetime @ Temp.
-
-
Termination
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2-SMD
2-SMD
Lead Spacing
-
-
Size / Dimension
1.535" L x 0.669" W (39.00mm x 17.00mm)
1.535" L x 0.669" W (39.00mm x 17.00mm)
Height - Seated (Max)
0.075" (1.90mm)
0.067" (1.70mm)
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃