☰
HSF46
HSF46
Active
Description:  CAP TRIMMER 2-46PF 125V TH
Manufacturer:  Knowles Voltronics
Datasheet:   HSF46 Datasheet
History Price: Active
In Stock: 21000
HSF46 vs HSF64
Part No
Series
H
H
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
2 ~ 46pF
2 ~ 64pF
Adjustment Type
Top
Top
Voltage - Rated
125 V
125 V
Dielectric Material
Glass
Glass
Q @ Freq
800 @ 1MHz
700 @ 1MHz
Size / Dimension
0.310" Dia (7.87mm)
0.310" Dia (7.87mm)
Height - Seated (Max)
0.490" (12.45mm)
0.600" (15.24mm)
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Features
Sealed
Sealed