Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics HTM130C
HTM130C
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 2-64PF 125V PNL MNT
Manufacturer:
Knowles Voltronics
Datasheet:
HTM130C Datasheet
History Price: Active
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HTM130C vs HTM250C
Part No
HTM130C
HTM250C
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Knowles Voltronics
Series
H
H
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
2 ~ 64pF
2 ~ 250pF
Adjustment Type
Top
Top
Voltage - Rated
125 V
125 V
Dielectric Material
Glass
Glass
Q @ Freq
700 @ 1MHz
250 @ 1MHz
Size / Dimension
0.310" Dia (7.87mm)
0.310" Dia (7.87mm)
Height - Seated (Max)
1.170" (29.72mm)
2.000" (50.80mm)
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Panel Mount
Panel Mount
Features
Sealed
Sealed