☰
HTM19C
HTM19C
Active
Description:  CAP TRIMMER 2-19PF 125V PNL MNT
Manufacturer:  Knowles Voltronics
Datasheet:   HTM19C Datasheet
History Price: Active
In Stock: 29380
HTM19C vs HTM46C
Part No
Series
H
H
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
2 ~ 19pF
2 ~ 46pF
Adjustment Type
Top
Top
Voltage - Rated
125 V
125 V
Dielectric Material
Glass
Glass
Q @ Freq
1000 @ 1MHz
800 @ 1MHz
Size / Dimension
0.310" Dia (7.87mm)
0.310" Dia (7.87mm)
Height - Seated (Max)
0.370" (9.40mm)
0.520" (13.21mm)
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Panel Mount
Panel Mount
Features
General Purpose
General Purpose