☰
HTM96C
HTM96C
Active
Description:  CAP TRIMMER 2-96PF 125V PNL MNT
Manufacturer:  Knowles Voltronics
Datasheet:   HTM96C Datasheet
History Price: Active
In Stock: 1880
HTM96C vs HTM19C
Part No
Series
H
H
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
2 ~ 96pF
2 ~ 19pF
Adjustment Type
Top
Top
Voltage - Rated
125 V
125 V
Dielectric Material
Glass
Glass
Q @ Freq
600 @ 1MHz
1000 @ 1MHz
Size / Dimension
0.310" Dia (7.87mm)
0.310" Dia (7.87mm)
Height - Seated (Max)
0.920" (23.37mm)
0.370" (9.40mm)
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Panel Mount
Panel Mount
Features
Sealed
General Purpose