Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Ohmite LC055223A
LC055223A
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
DOUBLE LAYER CAPACITOR
Manufacturer:
Ohmite
Datasheet:
LC055223A Datasheet
History Price: Active
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC055223A vs LC055473A
Part No
LC055223A
LC055473A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Ohmite
Series
Maxcap?
Maxcap?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
22 mF
47 mF
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
220Ohm @ 1kHz
220Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
1000 Hrs @ 70℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.201" (5.10mm)
0.201" (5.10mm)
Size / Dimension
0.453" Dia (11.50mm)
0.453" Dia (11.50mm)
Height - Seated (Max)
0.335" (8.50mm)
0.335" (8.50mm)
Operating Temperature
-25℃ ~ 70℃
-25℃ ~ 70℃