☰
LD025C331KAB2A
LD025C331KAB2A
Active
Description:  CAP CER 330PF 50V X7R 0402
Manufacturer:  KYOCERA AVX
History Price: $0.12978
In Stock: 14800
LD025C331KAB2A vs LD025A100BAB2A
Manufacturer
Series
LD
LD
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
330 pF
10 pF
Tolerance
?0%
?.1pF
Voltage - Rated
50V
50V
Temperature Coefficient
X7R
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
0402 (1005 Metric)
0402 (1005 Metric)
Package / Case
0.039" L x 0.020" W (1.00mm x 0.50mm)
0.039" L x 0.020" W (1.00mm x 0.50mm)
Size / Dimension
-
-
Height - Seated (Max)
0.022" (0.56mm)
0.022" (0.56mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-