Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX LD031C331KAB4A
LD031C331KAB4A
Active
Ceramic Capacitors
Description:
CAP CER 330PF 100V X7R 0603
Manufacturer:
KYOCERA AVX
Datasheet:
LD031C331KAB4A Datasheet
History Price: Active
In Stock: 43120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LD031C331KAB4A vs LD025A100BAB2A
Part No
LD031C331KAB4A
LD025A100BAB2A
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
LD
LD
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
330 pF
10 pF
Tolerance
?0%
?.1pF
Voltage - Rated
100V
50V
Temperature Coefficient
X7R
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
0603 (1608 Metric)
0402 (1005 Metric)
Package / Case
0.063" L x 0.032" W (1.60mm x 0.81mm)
0.039" L x 0.020" W (1.00mm x 0.50mm)
Size / Dimension
-
-
Height - Seated (Max)
0.035" (0.90mm)
0.022" (0.56mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-