☰
LD033C331KAB2A
LD033C331KAB2A
Active
Description:  CAP CER 330PF 25V X7R 0603
Manufacturer:  KYOCERA AVX
History Price: $0.12834
In Stock: 17120
LD033C331KAB2A vs LD025A101FAB9A
Manufacturer
Series
LD
LD
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Capacitance
330 pF
100 pF
Tolerance
?0%
?%
Voltage - Rated
25V
50V
Temperature Coefficient
X7R
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
0603 (1608 Metric)
0402 (1005 Metric)
Package / Case
0.063" L x 0.032" W (1.60mm x 0.81mm)
0.039" L x 0.020" W (1.00mm x 0.50mm)
Size / Dimension
-
-
Height - Seated (Max)
0.035" (0.90mm)
0.022" (0.56mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-