LJ055104A
LJ055104A
Active
Description:  MAXCAP 100MF 5.5V
Manufacturer:  Ohmite
Datasheet:   LJ055104A Datasheet
History Price: $3.09
In Stock: 3600
LJ055104A vs LJ055565A
Manufacturer
Series
Maxcap?
Maxcap?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
100 mF
5.6 F
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
16Ohm @ 1kHz
600mOhm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.201" (5.10mm)
0.787" (20.00mm)
Size / Dimension
0.453" Dia (11.50mm)
1.752" Dia (44.50mm)
Height - Seated (Max)
0.335" (8.50mm)
0.669" (17.00mm)
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃