Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Ohmite LM055473A
LM055473A
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
DOUBLE LAYER CAPACITOR
Manufacturer:
Ohmite
Datasheet:
LM055473A Datasheet
History Price: $1.31
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM055473A vs LM055105A
Part No
LM055473A
LM055105A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Ohmite
Series
Maxcap?
Maxcap?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
47 mF
1 F
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
50Ohm @ 1kHz
7Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
1000 Hrs @ 70℃
Termination
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD
Lead Spacing
-
-
Size / Dimension
0.413" Dia (10.50mm)
0.827" Dia (21.00mm)
Height - Seated (Max)
0.217" (5.50mm)
0.428" (10.88mm)
Operating Temperature
-25℃ ~ 70℃
-25℃ ~ 70℃