Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Ohmite LP055104A
LP055104A
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
MAXCAP 100MF 5.5V
Manufacturer:
Ohmite
Datasheet:
LP055104A Datasheet
History Price: $3.73
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LP055104A vs LP055105A
Part No
LP055104A
LP055105A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Ohmite
Series
LP
LP
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
100 mF
1 F
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
25Ohm @ 1kHz
7Ohm @ 1kHz
Lifetime @ Temp.
-
-
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.201" (5.10mm)
0.402" (10.20mm)
Size / Dimension
0.630" Dia (16.00mm)
1.122" Dia (28.50mm)
Height - Seated (Max)
0.335" (8.50mm)
0.551" (14.00mm)
Operating Temperature
-25℃ ~ 70℃
-25℃ ~ 70℃