LP055104AE
LP055104AE
Active
Description:  DOUBLE LAYER CAPACITOR W/EPOXY
Manufacturer:  Ohmite
Datasheet:   LP055104AE Datasheet
History Price: Active
In Stock: 25200
LP055104AE vs LP055474A
Manufacturer
Series
Maxcap?
LP
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
100 mF
470 mF
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
25Ohm @ 1kHz
13Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
-
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.201" (5.10mm)
0.299" (7.60mm)
Size / Dimension
0.630" Dia (16.00mm)
0.827" Dia (21.00mm)
Height - Seated (Max)
0.335" (8.50mm)
0.512" (13.00mm)
Operating Temperature
-25℃ ~ 70℃
-25℃ ~ 70℃