Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Ohmite LP055105A
LP055105A
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
MAXCAP 1F 5.5V
Manufacturer:
Ohmite
Datasheet:
LP055105A Datasheet
History Price: $6.75
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LP055105A vs LP08152R7245
Part No
LP055105A
LP08152R7245
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Taiyo Yuden
Series
LP
LP
Packaging
Bulk
Bulk
Status
Active
Obsolete
Capacitance
1 F
2.4 F
Tolerance
-20%, +80%
?0%
Voltage - Rated
5.5 V
2.7 V
ESR (Equivalent Series Resistance)
7Ohm @ 1kHz
120mOhm @ 1kHz
Lifetime @ Temp.
-
-
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.402" (10.20mm)
0.138" (3.50mm)
Size / Dimension
1.122" Dia (28.50mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.551" (14.00mm)
0.669" (17.00mm)
Operating Temperature
-25℃ ~ 70℃
-40℃ ~ 85℃