LP055473A
LP055473A
Active
Description:  MAXCAP 47MF 5.5V
Manufacturer:  Ohmite
Datasheet:   LP055473A Datasheet
History Price: Active
In Stock: 40800
LP055473A vs LP055105A
Manufacturer
Series
LP
LP
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
47 mF
1 F
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
40Ohm @ 1kHz
7Ohm @ 1kHz
Lifetime @ Temp.
-
-
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.201" (5.10mm)
0.402" (10.20mm)
Size / Dimension
0.492" Dia (12.50mm)
1.122" Dia (28.50mm)
Height - Seated (Max)
0.335" (8.50mm)
0.551" (14.00mm)
Operating Temperature
-25℃ ~ 70℃
-25℃ ~ 70℃