Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Taiyo Yuden LP08152R7245
LP08152R7245
Obsolete
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
CAP 2.4F 20% 2.7V T/H
Manufacturer:
Taiyo Yuden
Datasheet:
LP08152R7245 Datasheet
History Price: $1.78
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LP08152R7245 vs LP055104A
Part No
LP08152R7245
LP055104A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Taiyo Yuden
Ohmite
Series
LP
LP
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
2.4 F
100 mF
Tolerance
?0%
-20%, +80%
Voltage - Rated
2.7 V
5.5 V
ESR (Equivalent Series Resistance)
120mOhm @ 1kHz
25Ohm @ 1kHz
Lifetime @ Temp.
-
-
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.138" (3.50mm)
0.201" (5.10mm)
Size / Dimension
0.315" Dia (8.00mm)
0.630" Dia (16.00mm)
Height - Seated (Max)
0.669" (17.00mm)
0.335" (8.50mm)
Operating Temperature
-40℃ ~ 85℃
-25℃ ~ 70℃