Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Ohmite LT055104A
LT055104A
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
MAXCAP 100MF 5.5V
Manufacturer:
Ohmite
Datasheet:
LT055104A Datasheet
History Price: $2.43
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LT055104A vs LT055105AE
Part No
LT055104A
LT055105AE
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Ohmite
Series
Maxcap?
Maxcap?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
100 mF
1 F
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
150Ohm @ 1kHz
60Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.201" (5.10mm)
0.201" (5.10mm)
Size / Dimension
0.571" Dia (14.50mm)
0.846" Dia (21.50mm)
Height - Seated (Max)
0.610" (15.50mm)
0.866" (22.00mm)
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃