LT055105AE
LT055105AE
Active
Description:  DOUBLE LAYER CAPACITOR W/EPOXY
Manufacturer:  Ohmite
Datasheet:   LT055105AE Datasheet
History Price: Active
In Stock: 37600
LT055105AE vs LT055104A
Manufacturer
Series
Maxcap?
Maxcap?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 F
100 mF
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
60Ohm @ 1kHz
150Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.201" (5.10mm)
0.201" (5.10mm)
Size / Dimension
0.846" Dia (21.50mm)
0.571" Dia (14.50mm)
Height - Seated (Max)
0.866" (22.00mm)
0.610" (15.50mm)
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃