LT055474A
LT055474A
Active
Description:  MAXCAP 470MF 5.5V
Manufacturer:  Ohmite
Datasheet:   LT055474A Datasheet
History Price: Active
In Stock: 36000
LT055474A vs LT055473A
Manufacturer
Series
Maxcap?
Maxcap?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
470 mF
47 mF
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
100Ohm @ 1kHz
110Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.201" (5.10mm)
0.201" (5.10mm)
Size / Dimension
0.650" Dia (16.50mm)
0.571" Dia (14.50mm)
Height - Seated (Max)
0.846" (21.50mm)
0.551" (14.00mm)
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃