Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Ohmite LX055475A
LX055475A
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
MAXCAP 4.7F 5.5V
Manufacturer:
Ohmite
Datasheet:
LX055475A Datasheet
History Price: Active
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LX055475A vs LX055103A
Part No
LX055475A
LX055103A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Ohmite
Series
Maxcap?
Maxcap?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 F
10 mF
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
35Ohm @ 1kHz
300Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
1000 Hrs @ 70℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.402" (10.20mm)
0.201" (5.10mm)
Size / Dimension
1.122" Dia (28.50mm)
0.433" Dia (11.00mm)
Height - Seated (Max)
0.866" (22.00mm)
0.217" (5.50mm)
Operating Temperature
-25℃ ~ 70℃
-25℃ ~ 70℃