Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ MACOM Technology MA4M1050
MA4M1050
Active
Silicon Capacitors
Description:
CAPACITOR,SMT,50PF?10%,100V,MNS,
Manufacturer:
MACOM Technology
Datasheet:
MA4M1050 Datasheet
History Price: $9.63084
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MA4M1050 vs MA4M3010
Part No
MA4M1050
MA4M3010
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
MACOM Technology
MACOM Technology
Series
4M
4M
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
50 pF
10 pF
Tolerance
-
-
Voltage - Breakdown
100 V
200 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
High Reliability
High Reliability
Operating Temperature
-55℃ ~ 200℃
-55℃ ~ 200℃
Package / Case
Die
Nonstandard Chip
Height
-
0.008" (0.20mm)
Size / Dimension
-
0.019" L x 0.019" W (0.50mm x 0.50mm)
ESR (Equivalent Series Resistance)
-
-