Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ MACOM Technology MA4M1100
MA4M1100
Active
Silicon Capacitors
Description:
CAP SILICON 100PF 100V SMD
Manufacturer:
MACOM Technology
Datasheet:
MA4M1100 Datasheet
History Price: $3.10171
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MA4M1100 vs MA4M3010
Part No
MA4M1100
MA4M3010
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
MACOM Technology
MACOM Technology
Series
4M
4M
Packaging
Tray
Tray
Status
Active
Active
Capacitance
100 pF
10 pF
Tolerance
-
-
Voltage - Breakdown
100 V
200 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
High Reliability
High Reliability
Operating Temperature
-55℃ ~ 200℃
-55℃ ~ 200℃
Package / Case
Nonstandard Chip
Nonstandard Chip
Height
0.008" (0.20mm)
0.008" (0.20mm)
Size / Dimension
0.032" L x 0.032" W (0.83mm x 0.83mm)
0.019" L x 0.019" W (0.50mm x 0.50mm)
ESR (Equivalent Series Resistance)
-
-