☰
MAL213655152E3
MAL213655152E3
Active
Description:  CAP ALUM 1500UF 20% 16V RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $1.10575
In Stock: 19120
MAL213655152E3 vs MAL201330101E3
Series
136 RVI
013 RLC
Packaging
Bulk
Tape & Box (TB)
Status
Active
Active
Capacitance
1500 µF
?0%
Tolerance
?0%
-
Voltage - Rated
16 V
3000 Hrs @ 85℃
ESR (Equivalent Series Resistance)
-
-40℃ ~ 85℃
Lifetime @ Temp.
8000 Hrs @ 105℃
Polar
Operating Temperature
-55℃ ~ 105℃
-
Polarization
Polar
Audio
Ratings
-
0.197" (5.00mm)
Applications
General Purpose
0.323" Dia (8.20mm)
Lead Spacing
1.071 A @ 100 Hz
0.472" (12.00mm)
Size / Dimension
34 mOhms
-
Height - Seated (Max)
0.197" (5.00mm)
Through Hole
Surface Mount Land Size
0.492" Dia (12.50mm)
Radial, Can
Mounting Type
1.063" (27.00mm)
100 ?F
Package / Case
-
35 V
Ripple Current @ Low Frequency
Through Hole
150 mA @ 100 Hz
Ripple Current @ High Frequency
Radial, Can
-