☰
MAL213655152E3
MAL213655152E3
Active
Description:  CAP ALUM 1500UF 20% 16V RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $1.10575
In Stock: 19120
MAL213655152E3 vs MAL201350101E3
Series
136 RVI
013 RLC
Packaging
Bulk
Tape & Box (TB)
Status
Active
Active
Capacitance
1500 µF
100 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
35 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
8000 Hrs @ 105℃
3000 Hrs @ 85℃
Operating Temperature
-55℃ ~ 105℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
Audio
Lead Spacing
1.071 A @ 100 Hz
150 mA @ 100 Hz
Size / Dimension
34 mOhms
1 Ohms
Height - Seated (Max)
0.197" (5.00mm)
0.197" (5.00mm)
Surface Mount Land Size
0.492" Dia (12.50mm)
0.323" Dia (8.20mm)
Mounting Type
1.063" (27.00mm)
0.472" (12.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can