Packaging
Bulk
Tape & Reel (TR)
Capacitance
1500 µF
330 µF
Voltage - Rated
16 V
16 V
ESR (Equivalent Series Resistance)
-
770mOhm @ 100Hz
Lifetime @ Temp.
8000 Hrs @ 105℃
2500 Hrs @ 85℃
Operating Temperature
-55℃ ~ 105℃
-40℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
1.071 A @ 100 Hz
-
Size / Dimension
34 mOhms
480 mOhms
Height - Seated (Max)
0.197" (5.00mm)
-
Surface Mount Land Size
0.492" Dia (12.50mm)
0.335" Dia x 0.709" L (8.50mm x 18.00mm)
Mounting Type
1.063" (27.00mm)
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Axial, Can